HOSA Technology, Inc. 3 m Insert Cable (1/4" TRS - XLR3M and XLR3F) SRC-203

Description
This cable is designed to connect a channel insert on a mixing console to an effects processor with XLR input and output. The send and return signals are both unbalanced. Connector(s): 1/4 in TRS to XLR3M and XLR3F Length: 3 m
Datasheet
Description
This cable is designed to connect a channel insert on a mixing console to an effects processor with XLR input and output. The send and return signals are both unbalanced. Connector(s): 1/4 in TRS to XLR3M and XLR3F Length: 3 m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 m Insert Cable (1/4
Berlin, CT, USA
3 m Insert Cable (1/4" TRS - XLR3M and XLR3F)
50089
3 m Insert Cable (1/4" TRS - XLR3M and XLR3F) 50089
This cable is designed to connect a channel insert on a mixing console to an effects processor with XLR input and output. The send and return signals are both unbalanced. Connector(s): 1/4 in TRS to XLR3M and XLR3F Length: 3 m

This cable is designed to connect a channel insert on a mixing console to an effects processor with XLR input and output. The send and return signals are both unbalanced.
Connector(s): 1/4 in TRS to XLR3M and XLR3F
Length: 3 m

Supplier's Site Datasheet
Insert Cable, 1/4 In Trs To Xlr3M And Xlr3F, 3 M Hosa - 94AC5178 - Newark, An Avnet Company
Chicago, IL, United States
Insert Cable, 1/4 In Trs To Xlr3M And Xlr3F, 3 M Hosa
94AC5178
Insert Cable, 1/4 In Trs To Xlr3M And Xlr3F, 3 M Hosa 94AC5178
INSERT CABLE, 1/4 IN TRS TO XLR3M AND XLR3F, 3 M

INSERT CABLE, 1/4 IN TRS TO XLR3M AND XLR3F, 3 M

Supplier's Site

Technical Specifications

  TMP Pro Distribution Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 50089 94AC5178
Product Name 3 m Insert Cable (1/4" TRS - XLR3M and XLR3F) Insert Cable, 1/4 In Trs To Xlr3M And Xlr3F, 3 M Hosa
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/400-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details