Sennheiser Electronic Corporation E835 Vocal Mic with Stand, Clip, and Cable ePack835

Description
The e835 is a lead vocal stage mic, designed to perform under pressure. Uniform frequency pick-up pattern maintains signal quality when moving on and off axis during performance. Gentle presence boost to even tonal response ensures clarity and projection. Minimal proximity effect provides consistently clear bass and performance when singing closer to or farther from capsule. The epack includes a mic stand, mic clip, and 25' xlr cable. e835 Specs Dimensions: d 1.9 X 7.1 in. (48 x 180 mm) Frequency response: 40 - 16,000 Hz Min. terminating impedance: 1,000 Sensitivity in free field, no load (1kHz): 2.7 mV/Pa Weight w/o cable: 11.6 oz. (330 g)
Datasheet
Description
The e835 is a lead vocal stage mic, designed to perform under pressure. Uniform frequency pick-up pattern maintains signal quality when moving on and off axis during performance. Gentle presence boost to even tonal response ensures clarity and projection. Minimal proximity effect provides consistently clear bass and performance when singing closer to or farther from capsule. The epack includes a mic stand, mic clip, and 25' xlr cable. e835 Specs Dimensions: d 1.9 X 7.1 in. (48 x 180 mm) Frequency response: 40 - 16,000 Hz Min. terminating impedance: 1,000 Sensitivity in free field, no load (1kHz): 2.7 mV/Pa Weight w/o cable: 11.6 oz. (330 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E835 Vocal Mic with Stand, Clip, and Cable - 9965 - TMP Pro Distribution
Berlin, CT, USA
E835 Vocal Mic with Stand, Clip, and Cable
9965
E835 Vocal Mic with Stand, Clip, and Cable 9965
The e835 is a lead vocal stage mic, designed to perform under pressure. Uniform frequency pick-up pattern maintains signal quality when moving on and off axis during performance. Gentle presence boost to even tonal response ensures clarity and projection. Minimal proximity effect provides consistently clear bass and performance when singing closer to or farther from capsule. The epack includes a mic stand, mic clip, and 25' xlr cable. e835 Specs Dimensions: d 1.9 X 7.1 in. (48 x 180 mm) Frequency response: 40 - 16,000 Hz Min. terminating impedance: 1,000 Sensitivity in free field, no load (1kHz): 2.7 mV/Pa Weight w/o cable: 11.6 oz. (330 g)

The e835 is a lead vocal stage mic, designed to perform under pressure. Uniform frequency pick-up pattern maintains signal quality when moving on and off axis during performance. Gentle presence boost to even tonal response ensures clarity and projection. Minimal proximity effect provides consistently clear bass and performance when singing closer to or farther from capsule. The epack includes a mic stand, mic clip, and 25' xlr cable.
e835 Specs
Dimensions: d 1.9 X 7.1 in. (48 x 180 mm)
Frequency response: 40 - 16,000 Hz
Min. terminating impedance: 1,000
Sensitivity in free field, no load (1kHz): 2.7 mV/Pa
Weight w/o cable: 11.6 oz. (330 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Cable Assemblies
Product Number 9965
Product Name E835 Vocal Mic with Stand, Clip, and Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details