HOSA Technology, Inc. 5' Microphone Cable (3.5 mm TRS - XLR3M) XVM-105M

Description
This cable is designed to a connect a microphone with a mini stereo phone output to an XLR input. It is ideal for connecting a shotgun mic to a pro DV camera. Connector(s): Right-angle 3.5 mm TRS to XLR3M Length: 5 ft
Datasheet
Description
This cable is designed to a connect a microphone with a mini stereo phone output to an XLR input. It is ideal for connecting a shotgun mic to a pro DV camera. Connector(s): Right-angle 3.5 mm TRS to XLR3M Length: 5 ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5' Microphone Cable (3.5 mm TRS - XLR3M) - 50589 - TMP Pro Distribution
Berlin, CT, USA
5' Microphone Cable (3.5 mm TRS - XLR3M)
50589
5' Microphone Cable (3.5 mm TRS - XLR3M) 50589
This cable is designed to a connect a microphone with a mini stereo phone output to an XLR input. It is ideal for connecting a shotgun mic to a pro DV camera. Connector(s): Right-angle 3.5 mm TRS to XLR3M Length: 5 ft

This cable is designed to a connect a microphone with a mini stereo phone output to an XLR input. It is ideal for connecting a shotgun mic to a pro DV camera.
Connector(s): Right-angle 3.5 mm TRS to XLR3M
Length: 5 ft

Supplier's Site Datasheet
Connector Type A Hosa - 87X3950 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
87X3950
Connector Type A Hosa 87X3950
Connector Type A:90° 3.5mm Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:90° 3.5mm Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TMP Pro Distribution Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 50589 87X3950
Product Name 5' Microphone Cable (3.5 mm TRS - XLR3M) Connector Type A Hosa
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-3037/304-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers