HOSA Technology, Inc. Connector Type A Hosa SRC-204

Description
Connector Type A:1/4" Stereo Phone Plug; Cable Length - Imperial:13.12ft; Cable Length - Metric:4m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to XLR Plug + XLR Receptacle RoHS Compliant: Yes
Description
Connector Type A:1/4" Stereo Phone Plug; Cable Length - Imperial:13.12ft; Cable Length - Metric:4m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to XLR Plug + XLR Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 52T8606 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
52T8606
Connector Type A Hosa 52T8606
Connector Type A:1/4" Stereo Phone Plug; Cable Length - Imperial:13.12ft; Cable Length - Metric:4m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to XLR Plug + XLR Receptacle RoHS Compliant: Yes

Connector Type A:1/4" Stereo Phone Plug; Cable Length - Imperial:13.12ft; Cable Length - Metric:4m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to XLR Plug + XLR Receptacle RoHS Compliant: Yes

Supplier's Site
4 m Insert Cable (1/4
Berlin, CT, USA
4 m Insert Cable (1/4" TRS - XLR3M and XLR3F)
80451
4 m Insert Cable (1/4" TRS - XLR3M and XLR3F) 80451
This cable is designed to connect a channel insert on a mixing console to an effects processor with XLR input and output. The send and return signals are both unbalanced. Connector(s): 1/4 in TRS to XLR3M and XLR3F Length: 4 m

This cable is designed to connect a channel insert on a mixing console to an effects processor with XLR input and output. The send and return signals are both unbalanced.
Connector(s): 1/4 in TRS to XLR3M and XLR3F
Length: 4 m

Supplier's Site

Technical Specifications

  Newark, An Avnet Company TMP Pro Distribution
Product Category Cable Assemblies Cable Assemblies
Product Number 52T8606 80451
Product Name Connector Type A Hosa 4 m Insert Cable (1/4" TRS - XLR3M and XLR3F)
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
System cable - 706-3033/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers