TMP Pro Distribution Instrument Cable, Nuetrik Connectors (QTR-QTR, 25') 80655

Description
Everything about these cables has Professional written all over them! Get the most out of your instrument with our new Pro-line series of instrument cables using the finest components to ensure that every last bit of tone gets from your instrument to your amplifier. Connectors: Genuine Neutrik connectors feature a one piece machined contact and unique chuck-type strain relief for ultra durability. Conductor: The conductor itself is comprised of thick 20awg high strand count 99.99% copper wire. Shielding: Tinned copper braided shielding provides a minimum of 98% coverage. Jacket: Protected by a thick, PVC jacket. Quick-laying cable runs flat on floors, yet remains flexible and intact over years of winding.
Description
Everything about these cables has Professional written all over them! Get the most out of your instrument with our new Pro-line series of instrument cables using the finest components to ensure that every last bit of tone gets from your instrument to your amplifier. Connectors: Genuine Neutrik connectors feature a one piece machined contact and unique chuck-type strain relief for ultra durability. Conductor: The conductor itself is comprised of thick 20awg high strand count 99.99% copper wire. Shielding: Tinned copper braided shielding provides a minimum of 98% coverage. Jacket: Protected by a thick, PVC jacket. Quick-laying cable runs flat on floors, yet remains flexible and intact over years of winding.

Suppliers

Company
Product
Description
Supplier Links
Instrument Cable, Nuetrik Connectors (QTR-QTR, 25') - 80655 - TMP Pro Distribution
Berlin, CT, USA
Instrument Cable, Nuetrik Connectors (QTR-QTR, 25')
80655
Instrument Cable, Nuetrik Connectors (QTR-QTR, 25') 80655
Everything about these cables has Professional written all over them! Get the most out of your instrument with our new Pro-line series of instrument cables using the finest components to ensure that every last bit of tone gets from your instrument to your amplifier. Connectors: Genuine Neutrik connectors feature a one piece machined contact and unique chuck-type strain relief for ultra durability. Conductor: The conductor itself is comprised of thick 20awg high strand count 99.99% copper wire. Shielding: Tinned copper braided shielding provides a minimum of 98% coverage. Jacket: Protected by a thick, PVC jacket. Quick-laying cable runs flat on floors, yet remains flexible and intact over years of winding.

Everything about these cables has Professional written all over them!
Get the most out of your instrument with our new Pro-line series of instrument cables using the finest components to ensure that every last bit of tone gets from your instrument to your amplifier.
Connectors: Genuine Neutrik connectors feature a one piece machined contact and unique chuck-type strain relief for ultra durability.
Conductor: The conductor itself is comprised of thick 20awg high strand count
99.99% copper wire.
Shielding: Tinned copper braided shielding provides a minimum of 98% coverage.
Jacket: Protected by a thick, PVC jacket. Quick-laying cable runs flat on floors, yet remains flexible and intact over years of winding.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Cable Assemblies
Product Number 80655
Product Name Instrument Cable, Nuetrik Connectors (QTR-QTR, 25')
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M12G4-RS-2.23-N-M12G4H - Festo Corporation
Specs
Cable Length 7.32 ft (22.3 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications DIN 47100 EN 61984
View Details
System cable - 706-3057/200-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Male BNC Coaxial Test Cable RG58C/U to XL1 Mini-Hook and Alligator Clip - 1021XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details