HOSA Technology, Inc. Camcorder Microphone Cable, Xlr3F To Right-Angle 3.5 Mm Trs, 2 Ft Hosa XVM-102F

Description
CAMCORDER MICROPHONE CABLE, XLR3F TO RIGHT-ANGLE 3.5 MM TRS, 2 FT
Description
CAMCORDER MICROPHONE CABLE, XLR3F TO RIGHT-ANGLE 3.5 MM TRS, 2 FT

Suppliers

Company
Product
Description
Supplier Links
Camcorder Microphone Cable, Xlr3F To Right-Angle 3.5 Mm Trs, 2 Ft Hosa - 94AC5335 - Newark, An Avnet Company
Chicago, IL, United States
Camcorder Microphone Cable, Xlr3F To Right-Angle 3.5 Mm Trs, 2 Ft Hosa
94AC5335
Camcorder Microphone Cable, Xlr3F To Right-Angle 3.5 Mm Trs, 2 Ft Hosa 94AC5335
CAMCORDER MICROPHONE CABLE, XLR3F TO RIGHT-ANGLE 3.5 MM TRS, 2 FT

CAMCORDER MICROPHONE CABLE, XLR3F TO RIGHT-ANGLE 3.5 MM TRS, 2 FT

Supplier's Site
2' Microphone Cable (XLR3F - 3.5 mm TRS) - 80461 - TMP Pro Distribution
Berlin, CT, USA
2' Microphone Cable (XLR3F - 3.5 mm TRS)
80461
2' Microphone Cable (XLR3F - 3.5 mm TRS) 80461
This cable is designed to a connect a microphone with a mini stereo phone output to an XLR input. It is ideal for connecting a shotgun mic to a pro DV camera. Connector(s): XLR3F to Right-angle 3.5 mm TRS Length: 2 ft

This cable is designed to a connect a microphone with a mini stereo phone output to an XLR input. It is ideal for connecting a shotgun mic to a pro DV camera.
Connector(s): XLR3F to Right-angle 3.5 mm TRS
Length: 2 ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company TMP Pro Distribution
Product Category Cable Assemblies Cable Assemblies
Product Number 94AC5335 80461
Product Name Camcorder Microphone Cable, Xlr3F To Right-Angle 3.5 Mm Trs, 2 Ft Hosa 2' Microphone Cable (XLR3F - 3.5 mm TRS)
Product Type Phone Cord Microphone Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
ZK2000-2324-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details