TMP Pro Distribution Professional Mic Cable with Neutrik Connectors (15') 80642

Description
These cables have Professional written all over them! Quality microphone cables are vital to a clean, reliable audio system. Our new Pro-line Neutrik XLR cables combine the whisper-quiet performance you'd expect in the studio with the road-approved durability you'd expect on a concert tour. Connectors: Genuine Neutrik connectors provide superb strain relief and additional ground contacts ensure safe cable/chassis grounding, essential when using phantom power. Conductors: Heavy 22awg high strand count 99.99% copper wire twisted pair conductors. Shielding: Tinned copper braided shielding provides a minimum of 98% coverage. Jacket: Protected by a thick outer PVC jacket. Cable lies flat and remains flexible and intact over years of winding.
Description
These cables have Professional written all over them! Quality microphone cables are vital to a clean, reliable audio system. Our new Pro-line Neutrik XLR cables combine the whisper-quiet performance you'd expect in the studio with the road-approved durability you'd expect on a concert tour. Connectors: Genuine Neutrik connectors provide superb strain relief and additional ground contacts ensure safe cable/chassis grounding, essential when using phantom power. Conductors: Heavy 22awg high strand count 99.99% copper wire twisted pair conductors. Shielding: Tinned copper braided shielding provides a minimum of 98% coverage. Jacket: Protected by a thick outer PVC jacket. Cable lies flat and remains flexible and intact over years of winding.

Suppliers

Company
Product
Description
Supplier Links
Professional Mic Cable with Neutrik Connectors (15') - 80642 - TMP Pro Distribution
Berlin, CT, USA
Professional Mic Cable with Neutrik Connectors (15')
80642
Professional Mic Cable with Neutrik Connectors (15') 80642
These cables have Professional written all over them! Quality microphone cables are vital to a clean, reliable audio system. Our new Pro-line Neutrik XLR cables combine the whisper-quiet performance you'd expect in the studio with the road-approved durability you'd expect on a concert tour. Connectors: Genuine Neutrik connectors provide superb strain relief and additional ground contacts ensure safe cable/chassis grounding, essential when using phantom power. Conductors: Heavy 22awg high strand count 99.99% copper wire twisted pair conductors. Shielding: Tinned copper braided shielding provides a minimum of 98% coverage. Jacket: Protected by a thick outer PVC jacket. Cable lies flat and remains flexible and intact over years of winding.

These cables have Professional written all over them! Quality microphone cables are vital to a clean, reliable audio system. Our new Pro-line Neutrik XLR cables combine the whisper-quiet performance you'd expect in the studio with the road-approved durability you'd expect on a concert tour.
Connectors: Genuine Neutrik connectors provide superb strain relief and additional
ground contacts ensure safe cable/chassis grounding, essential when using phantom power.
Conductors: Heavy 22awg high strand count 99.99% copper wire twisted pair conductors.
Shielding: Tinned copper braided shielding provides a minimum of 98% coverage.
Jacket: Protected by a thick outer PVC jacket. Cable lies flat and remains flexible and intact over years of winding.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Cable Assemblies
Product Number 80642
Product Name Professional Mic Cable with Neutrik Connectors (15')
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details