HOSA Technology, Inc. 3 m Insert Cable (1/4" TRS - Dual 1/4" TS) STP-203

Description
This cable is designed to connect a channel insert on a mixing console to an effects processor with unbalanced phone jacks. Leads are labeled TIP (send) and RING (return) to aid in identification. Connector(s): 1/4 in TRS to Dual 1/4 in TS Length: 3 m
Datasheet
Description
This cable is designed to connect a channel insert on a mixing console to an effects processor with unbalanced phone jacks. Leads are labeled TIP (send) and RING (return) to aid in identification. Connector(s): 1/4 in TRS to Dual 1/4 in TS Length: 3 m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 m Insert Cable (1/4
Berlin, CT, USA
3 m Insert Cable (1/4" TRS - Dual 1/4" TS)
37697
3 m Insert Cable (1/4" TRS - Dual 1/4" TS) 37697
This cable is designed to connect a channel insert on a mixing console to an effects processor with unbalanced phone jacks. Leads are labeled TIP (send) and RING (return) to aid in identification. Connector(s): 1/4 in TRS to Dual 1/4 in TS Length: 3 m

This cable is designed to connect a channel insert on a mixing console to an effects processor with unbalanced phone jacks. Leads are labeled TIP (send) and RING (return) to aid in identification.
Connector(s): 1/4 in TRS to Dual 1/4 in TS
Length: 3 m

Supplier's Site Datasheet
Connector Type A Hosa - 52T8620 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
52T8620
Connector Type A Hosa 52T8620
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TMP Pro Distribution Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 37697 52T8620
Product Name 3 m Insert Cable (1/4" TRS - Dual 1/4" TS) Connector Type A Hosa
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details