TASCAM America Stereo X/Y Mic for Studio and Live Performance (Balanced XLR Cable) TM-STPRO

Description
TASCAM's TM-STPRO is a stereo X/Y microphone perfectly suited to capture detailed studio and live performances. This back-electret condenser microphone captures a wide stereo image with rich sound quality. The balanced XLR output is perfect for connecting to TASCAM recorders like the US-144, DP-02 and 2488neo. A switchable low cut filter is provided to remove low frequency rumble during recording. The TM-STPRO includes a 16' stereo XLR cable for flexible microphone placement. Also included are a microphone stand clip, wind screen, AA battery and protective carry pouch. The great-sounding TM-STPRO makes stereo recording easy and affordable for anyone. Model: TM-ST PRO Elements: Back Electret Condenser Type: X/Y Stereo Frequency Response: 30 Hz - 20k Hz Sensitivity @ 1Pa: 47 dBV Impedance: 200 , BALANCED Maximum SPL: 126 dB SPL Dynamic Range: 102 dB Power: Phantom Power or AA Battery Consumption: 2 mA Connector: Integral 5-pin XLR-M Included Accessories: 16' Stereo XLR cable, Mic Clip, Wind Screen and Protective Pouch Weight: 320g/11.3 oz.
Description
TASCAM's TM-STPRO is a stereo X/Y microphone perfectly suited to capture detailed studio and live performances. This back-electret condenser microphone captures a wide stereo image with rich sound quality. The balanced XLR output is perfect for connecting to TASCAM recorders like the US-144, DP-02 and 2488neo. A switchable low cut filter is provided to remove low frequency rumble during recording. The TM-STPRO includes a 16' stereo XLR cable for flexible microphone placement. Also included are a microphone stand clip, wind screen, AA battery and protective carry pouch. The great-sounding TM-STPRO makes stereo recording easy and affordable for anyone. Model: TM-ST PRO Elements: Back Electret Condenser Type: X/Y Stereo Frequency Response: 30 Hz - 20k Hz Sensitivity @ 1Pa: 47 dBV Impedance: 200 , BALANCED Maximum SPL: 126 dB SPL Dynamic Range: 102 dB Power: Phantom Power or AA Battery Consumption: 2 mA Connector: Integral 5-pin XLR-M Included Accessories: 16' Stereo XLR cable, Mic Clip, Wind Screen and Protective Pouch Weight: 320g/11.3 oz.

Suppliers

Company
Product
Description
Supplier Links
Stereo X/Y Mic for Studio and Live Performance (Balanced XLR Cable) - 67172 - TMP Pro Distribution
Berlin, CT, USA
Stereo X/Y Mic for Studio and Live Performance (Balanced XLR Cable)
67172
Stereo X/Y Mic for Studio and Live Performance (Balanced XLR Cable) 67172
TASCAM's TM-STPRO is a stereo X/Y microphone perfectly suited to capture detailed studio and live performances. This back-electret condenser microphone captures a wide stereo image with rich sound quality. The balanced XLR output is perfect for connecting to TASCAM recorders like the US-144, DP-02 and 2488neo. A switchable low cut filter is provided to remove low frequency rumble during recording. The TM-STPRO includes a 16' stereo XLR cable for flexible microphone placement. Also included are a microphone stand clip, wind screen, AA battery and protective carry pouch. The great-sounding TM-STPRO makes stereo recording easy and affordable for anyone. Model: TM-ST PRO Elements: Back Electret Condenser Type: X/Y Stereo Frequency Response: 30 Hz - 20k Hz Sensitivity @ 1Pa: 47 dBV Impedance: 200 , BALANCED Maximum SPL: 126 dB SPL Dynamic Range: 102 dB Power: Phantom Power or AA Battery Consumption: 2 mA Connector: Integral 5-pin XLR-M Included Accessories: 16' Stereo XLR cable, Mic Clip, Wind Screen and Protective Pouch Weight: 320g/11.3 oz.

TASCAM's TM-STPRO is a stereo X/Y microphone perfectly suited to capture detailed studio and live performances. This back-electret condenser microphone captures a wide stereo image with rich sound quality. The balanced XLR output is perfect for connecting to TASCAM recorders like the US-144, DP-02 and 2488neo. A switchable low cut filter is provided to remove low frequency rumble during recording. The TM-STPRO includes a 16' stereo XLR cable for flexible microphone placement. Also included are a microphone stand clip, wind screen, AA battery and protective carry pouch.
The great-sounding TM-STPRO makes stereo recording easy and affordable for anyone.
Model: TM-ST PRO
Elements: Back Electret Condenser
Type: X/Y Stereo
Frequency Response: 30 Hz - 20k Hz
Sensitivity @ 1Pa: 47 dBV
Impedance: 200 , BALANCED
Maximum SPL: 126 dB SPL
Dynamic Range: 102 dB
Power: Phantom Power or AA Battery
Consumption: 2 mA
Connector: Integral 5-pin XLR-M
Included Accessories: 16' Stereo XLR cable, Mic Clip, Wind Screen and Protective Pouch
Weight: 320g/11.3 oz.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Cable Assemblies
Product Number 67172
Product Name Stereo X/Y Mic for Studio and Live Performance (Balanced XLR Cable)
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details