TMP Pro Distribution Perfect Pair Powered Speaker Cable Assembly (75') 55842

Description
Perfect Pair Combo Cables maximize the convenience of powered speakers. They carry both AC power and double-shielded line level signal. This means that only one power drop is necessary, from which power and signal can be sent with just one cable run. 36" tails at both ends ensure that there is plenty of length to accommodate any setup. Power connections are made via industry standard IEC plugs, compatible with most popular powered speaker models. A great alternative to running multiple extension cords and microphone cables. Length: 75' Connectors: IEC/XLR Cable Gauge: 24 guage signal lines; 14 guage AC power cord
Description
Perfect Pair Combo Cables maximize the convenience of powered speakers. They carry both AC power and double-shielded line level signal. This means that only one power drop is necessary, from which power and signal can be sent with just one cable run. 36" tails at both ends ensure that there is plenty of length to accommodate any setup. Power connections are made via industry standard IEC plugs, compatible with most popular powered speaker models. A great alternative to running multiple extension cords and microphone cables. Length: 75' Connectors: IEC/XLR Cable Gauge: 24 guage signal lines; 14 guage AC power cord

Suppliers

Company
Product
Description
Supplier Links
Perfect Pair Powered Speaker Cable Assembly (75') - 55842 - TMP Pro Distribution
Berlin, CT, USA
Perfect Pair Powered Speaker Cable Assembly (75')
55842
Perfect Pair Powered Speaker Cable Assembly (75') 55842
Perfect Pair Combo Cables maximize the convenience of powered speakers. They carry both AC power and double-shielded line level signal. This means that only one power drop is necessary, from which power and signal can be sent with just one cable run. 36" tails at both ends ensure that there is plenty of length to accommodate any setup. Power connections are made via industry standard IEC plugs, compatible with most popular powered speaker models. A great alternative to running multiple extension cords and microphone cables. Length: 75' Connectors: IEC/XLR Cable Gauge: 24 guage signal lines; 14 guage AC power cord

Perfect Pair Combo Cables maximize the convenience of powered speakers. They carry both AC power and double-shielded line level signal. This means that only one power drop is necessary, from which power and signal can be sent with just one cable run. 36" tails at both ends ensure that there is plenty of length to accommodate any setup. Power connections are made via industry standard IEC plugs, compatible with most popular powered speaker models. A great alternative to running multiple extension cords and microphone cables.
Length: 75'
Connectors: IEC/XLR
Cable Gauge: 24 guage signal lines; 14 guage AC power cord

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Cable Assemblies
Product Number 55842
Product Name Perfect Pair Powered Speaker Cable Assembly (75')
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 3657722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
ZK2000-2100-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers