TMP Pro Distribution Professional Mic Cable with Neutrik Connectors (6') 80640

Description
These cables have Professional written all over them! Quality microphone cables are vital to a clean, reliable audio system. Our new Pro-line Neutrik XLR cables combine the whisper-quiet performance you'd expect in the studio with the road-approved durability you'd expect on a concert tour. Connectors: Genuine Neutrik connectors provide superb strain relief and additional ground contacts ensure safe cable/chassis grounding, essential when using phantom power. Conductors: Heavy 22awg high strand count 99.99% copper wire twisted pair conductors. Shielding: Tinned copper braided shielding provides a minimum of 98% coverage. Jacket: Protected by a thick outer PVC jacket. Cable lies flat and remains flexible and intact over years of winding.
Description
These cables have Professional written all over them! Quality microphone cables are vital to a clean, reliable audio system. Our new Pro-line Neutrik XLR cables combine the whisper-quiet performance you'd expect in the studio with the road-approved durability you'd expect on a concert tour. Connectors: Genuine Neutrik connectors provide superb strain relief and additional ground contacts ensure safe cable/chassis grounding, essential when using phantom power. Conductors: Heavy 22awg high strand count 99.99% copper wire twisted pair conductors. Shielding: Tinned copper braided shielding provides a minimum of 98% coverage. Jacket: Protected by a thick outer PVC jacket. Cable lies flat and remains flexible and intact over years of winding.

Suppliers

Company
Product
Description
Supplier Links
Professional Mic Cable with Neutrik Connectors (6') - 80640 - TMP Pro Distribution
Berlin, CT, USA
Professional Mic Cable with Neutrik Connectors (6')
80640
Professional Mic Cable with Neutrik Connectors (6') 80640
These cables have Professional written all over them! Quality microphone cables are vital to a clean, reliable audio system. Our new Pro-line Neutrik XLR cables combine the whisper-quiet performance you'd expect in the studio with the road-approved durability you'd expect on a concert tour. Connectors: Genuine Neutrik connectors provide superb strain relief and additional ground contacts ensure safe cable/chassis grounding, essential when using phantom power. Conductors: Heavy 22awg high strand count 99.99% copper wire twisted pair conductors. Shielding: Tinned copper braided shielding provides a minimum of 98% coverage. Jacket: Protected by a thick outer PVC jacket. Cable lies flat and remains flexible and intact over years of winding.

These cables have Professional written all over them! Quality microphone cables are vital to a clean, reliable audio system. Our new Pro-line Neutrik XLR cables combine the whisper-quiet performance you'd expect in the studio with the road-approved durability you'd expect on a concert tour.
Connectors: Genuine Neutrik connectors provide superb strain relief and additional
ground contacts ensure safe cable/chassis grounding, essential when using phantom power.
Conductors: Heavy 22awg high strand count 99.99% copper wire twisted pair conductors.
Shielding: Tinned copper braided shielding provides a minimum of 98% coverage.
Jacket: Protected by a thick outer PVC jacket. Cable lies flat and remains flexible and intact over years of winding.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Cable Assemblies
Product Number 80640
Product Name Professional Mic Cable with Neutrik Connectors (6')
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KV-M12-M12-3,5 - Festo Corporation
Specs
Cable Length 11.48 ft (35 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
RF Cable Assemblies - 1080893-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.2461 ft (0.7500 dm)
View Details