TMP Pro Distribution 14AWG Speaker Cable (6', QTR-QTR) 48418

Description
Quality sound and construction that you can rely on! Hot Wires Cables have the strength and durability to withstand more than everyday use.
Description
Quality sound and construction that you can rely on! Hot Wires Cables have the strength and durability to withstand more than everyday use.

Suppliers

Company
Product
Description
Supplier Links
14AWG Speaker Cable (6', QTR-QTR) - 48418 - TMP Pro Distribution
Berlin, CT, USA
14AWG Speaker Cable (6', QTR-QTR)
48418
14AWG Speaker Cable (6', QTR-QTR) 48418
Quality sound and construction that you can rely on! Hot Wires Cables have the strength and durability to withstand more than everyday use.

Quality sound and construction that you can rely on! Hot Wires Cables have the strength and durability to withstand more than everyday use.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Cable Assemblies
Product Number 48418
Product Name 14AWG Speaker Cable (6', QTR-QTR)
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 9.84 ft (30 dm)
View Details
Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FT-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Female
View Details