HOSA Technology, Inc. 2' Microphone Cable (3.5 mm TRS - XLR3M) XVM-102M

Description
This cable is designed to a connect a microphone with a mini stereo phone output to an XLR input. It is ideal for connecting a shotgun mic to a pro DV camera. Connector(s): Right-angle 3.5 mm TRS to XLR3M Length: 2 ft
Description
This cable is designed to a connect a microphone with a mini stereo phone output to an XLR input. It is ideal for connecting a shotgun mic to a pro DV camera. Connector(s): Right-angle 3.5 mm TRS to XLR3M Length: 2 ft

Suppliers

Company
Product
Description
Supplier Links
2' Microphone Cable (3.5 mm TRS - XLR3M) - 80460 - TMP Pro Distribution
Berlin, CT, USA
2' Microphone Cable (3.5 mm TRS - XLR3M)
80460
2' Microphone Cable (3.5 mm TRS - XLR3M) 80460
This cable is designed to a connect a microphone with a mini stereo phone output to an XLR input. It is ideal for connecting a shotgun mic to a pro DV camera. Connector(s): Right-angle 3.5 mm TRS to XLR3M Length: 2 ft

This cable is designed to a connect a microphone with a mini stereo phone output to an XLR input. It is ideal for connecting a shotgun mic to a pro DV camera.
Connector(s): Right-angle 3.5 mm TRS to XLR3M
Length: 2 ft

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Cable Assemblies
Product Number 80460
Product Name 2' Microphone Cable (3.5 mm TRS - XLR3M)
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3057/1300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers