HOSA Technology, Inc. 5' Microphone Cable (XLR3F - 3.5 mm TRS) XVM-105F

Description
This cable is designed to a connect a microphone with a mini stereo phone output to an XLR input. It is ideal for connecting a shotgun mic to a pro DV camera. Connector(s): XLR3F to Right-angle 3.5 mm TRS Length: 5 ft
Description
This cable is designed to a connect a microphone with a mini stereo phone output to an XLR input. It is ideal for connecting a shotgun mic to a pro DV camera. Connector(s): XLR3F to Right-angle 3.5 mm TRS Length: 5 ft

Suppliers

Company
Product
Description
Supplier Links
5' Microphone Cable (XLR3F - 3.5 mm TRS) - 52595 - TMP Pro Distribution
Berlin, CT, USA
5' Microphone Cable (XLR3F - 3.5 mm TRS)
52595
5' Microphone Cable (XLR3F - 3.5 mm TRS) 52595
This cable is designed to a connect a microphone with a mini stereo phone output to an XLR input. It is ideal for connecting a shotgun mic to a pro DV camera. Connector(s): XLR3F to Right-angle 3.5 mm TRS Length: 5 ft

This cable is designed to a connect a microphone with a mini stereo phone output to an XLR input. It is ideal for connecting a shotgun mic to a pro DV camera.
Connector(s): XLR3F to Right-angle 3.5 mm TRS
Length: 5 ft

Supplier's Site
Camcorder Microphone Cable, Xlr3F To Right-Angle 3.5 Mm Trs, 5 Ft Hosa - 94AC5336 - Newark, An Avnet Company
Chicago, IL, United States
Camcorder Microphone Cable, Xlr3F To Right-Angle 3.5 Mm Trs, 5 Ft Hosa
94AC5336
Camcorder Microphone Cable, Xlr3F To Right-Angle 3.5 Mm Trs, 5 Ft Hosa 94AC5336
CAMCORDER MICROPHONE CABLE, XLR3F TO RIGHT-ANGLE 3.5 MM TRS, 5 FT

CAMCORDER MICROPHONE CABLE, XLR3F TO RIGHT-ANGLE 3.5 MM TRS, 5 FT

Supplier's Site

Technical Specifications

  TMP Pro Distribution Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 52595 94AC5336
Product Name 5' Microphone Cable (XLR3F - 3.5 mm TRS) Camcorder Microphone Cable, Xlr3F To Right-Angle 3.5 Mm Trs, 5 Ft Hosa
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Harnessed Push Pull Cables // Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Connector Type Lemo male connector, 6 pole
View Details
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details