ProCo Sound, Inc. Power Plus Series 14AWG Speaker Cable (3', NL2-NL2) S14NN-3

Description
Pro Co's Excellines 14 AWG speaker cables are the lightest guage cables recommended for power outputs greater than 200W. They feature Neutrik 2-pole Speakon connectors and come in a variety of lengths.
Description
Pro Co's Excellines 14 AWG speaker cables are the lightest guage cables recommended for power outputs greater than 200W. They feature Neutrik 2-pole Speakon connectors and come in a variety of lengths.

Suppliers

Company
Product
Description
Supplier Links
Power Plus Series 14AWG Speaker Cable (3', NL2-NL2) - 51773 - TMP Pro Distribution
Berlin, CT, USA
Power Plus Series 14AWG Speaker Cable (3', NL2-NL2)
51773
Power Plus Series 14AWG Speaker Cable (3', NL2-NL2) 51773
Pro Co's Excellines 14 AWG speaker cables are the lightest guage cables recommended for power outputs greater than 200W. They feature Neutrik 2-pole Speakon connectors and come in a variety of lengths.

Pro Co's Excellines 14 AWG speaker cables are the lightest guage cables recommended for power outputs greater than 200W. They feature Neutrik 2-pole Speakon connectors and come in a variety of lengths.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Cable Assemblies
Product Number 51773
Product Name Power Plus Series 14AWG Speaker Cable (3', NL2-NL2)
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details