Connector Type A:XLR 3 Position Jack; Connector Type B:XLR 3 Position Plug x 2; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:-; Connector to Connector:2x XLR Plug to XLR Receptacle RoHS Compliant: Yes
This cable is designed to connect an XLR output to two XLR inputs. It is ideal for assigning the signal from a microphone to two channels on a mixing console.
Connector(s): XLR3F to Dual XLR3M
Length: 18 in
| Newark, An Avnet Company | TMP Pro Distribution | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 52T8907 | 80464 |
| Product Name | Connector Type A Hosa | 18" Y Cable (XLR3F - Dual XLR3M) |
| Cable Length | 1.5 ft (4.57 dm) |