TMP Pro Distribution Instrument Cable, Nuetrik Connectors (QTR-QTR, 3') 80650

Description
Everything about these cables has Professional written all over them! Get the most out of your instrument with our new Pro-line series of instrument cables using the finest components to ensure that every last bit of tone gets from your instrument to your amplifier. Connectors: Genuine Neutrik connectors feature a one piece machined contact and unique chuck-type strain relief for ultra durability. Conductor: The conductor itself is comprised of thick 20awg high strand count 99.99% copper wire. Shielding: Tinned copper braided shielding provides a minimum of 98% coverage. Jacket: Protected by a thick, PVC jacket. Quick-laying cable runs flat on floors, yet remains flexible and intact over years of winding.
Description
Everything about these cables has Professional written all over them! Get the most out of your instrument with our new Pro-line series of instrument cables using the finest components to ensure that every last bit of tone gets from your instrument to your amplifier. Connectors: Genuine Neutrik connectors feature a one piece machined contact and unique chuck-type strain relief for ultra durability. Conductor: The conductor itself is comprised of thick 20awg high strand count 99.99% copper wire. Shielding: Tinned copper braided shielding provides a minimum of 98% coverage. Jacket: Protected by a thick, PVC jacket. Quick-laying cable runs flat on floors, yet remains flexible and intact over years of winding.

Suppliers

Company
Product
Description
Supplier Links
Instrument Cable, Nuetrik Connectors (QTR-QTR, 3') - 80650 - TMP Pro Distribution
Berlin, CT, USA
Instrument Cable, Nuetrik Connectors (QTR-QTR, 3')
80650
Instrument Cable, Nuetrik Connectors (QTR-QTR, 3') 80650
Everything about these cables has Professional written all over them! Get the most out of your instrument with our new Pro-line series of instrument cables using the finest components to ensure that every last bit of tone gets from your instrument to your amplifier. Connectors: Genuine Neutrik connectors feature a one piece machined contact and unique chuck-type strain relief for ultra durability. Conductor: The conductor itself is comprised of thick 20awg high strand count 99.99% copper wire. Shielding: Tinned copper braided shielding provides a minimum of 98% coverage. Jacket: Protected by a thick, PVC jacket. Quick-laying cable runs flat on floors, yet remains flexible and intact over years of winding.

Everything about these cables has Professional written all over them!
Get the most out of your instrument with our new Pro-line series of instrument cables using the finest components to ensure that every last bit of tone gets from your instrument to your amplifier.
Connectors: Genuine Neutrik connectors feature a one piece machined contact and unique chuck-type strain relief for ultra durability.
Conductor: The conductor itself is comprised of thick 20awg high strand count
99.99% copper wire.
Shielding: Tinned copper braided shielding provides a minimum of 98% coverage.
Jacket: Protected by a thick, PVC jacket. Quick-laying cable runs flat on floors, yet remains flexible and intact over years of winding.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Cable Assemblies
Product Number 80650
Product Name Instrument Cable, Nuetrik Connectors (QTR-QTR, 3')
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details