Shure Incorporated ULXP Dual Instrument System with (2) Bodypacks, WA302 Instrument Cables ULXP14D

Description
Step up to ULX® Professional UHF systems (ULX-P) for professional sound installers and working musicians. Multiple system configurations provide limitless options, each with a choice of legendary Shure microphones or instrument cables. Over 1400 selectable, pre-programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel. ULX Professional systems offer more advanced features and controls, including lockable settings and group scan function. Compatible Systems Per Band: Up to 20 Compatible Systems Using Multiple Bands: 62 Selectable Frequencies: 1440 Auto-Setup: Scan / Channel Scan Detachable Antenna: Yes ULXP4 Professional Diversity Receiver Shure ULX® Professional wireless receivers offer an exceptional value in both performance and price, for both working musicians and sound installers. For use with ULX Professional Wireless systems. The expanded feature set of the ULXP4 wireless receiver offers a direct path to full, clear audio signals. Advanced settings and controls including lockable settings, automatic frequency selection, group scan function, and predictive diversity. ULX1 Bodypack Transmitter The ULX1 Bodypack Transmitter has a number of uses with ULX Professional systems from Shure, including Lavalier, Headworn, Guitar/Bass, Instrument, and system Combos. The low-profile, highly durable body-pack ULX1 has all the characteristics to meet the demands of high performance. For use with headworn, lavalier and instrument microphones, as well as guitars and basses. Attaches to belt, waistband or guitar strap with clip for hands-free mobility. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.
Description
Step up to ULX® Professional UHF systems (ULX-P) for professional sound installers and working musicians. Multiple system configurations provide limitless options, each with a choice of legendary Shure microphones or instrument cables. Over 1400 selectable, pre-programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel. ULX Professional systems offer more advanced features and controls, including lockable settings and group scan function. Compatible Systems Per Band: Up to 20 Compatible Systems Using Multiple Bands: 62 Selectable Frequencies: 1440 Auto-Setup: Scan / Channel Scan Detachable Antenna: Yes ULXP4 Professional Diversity Receiver Shure ULX® Professional wireless receivers offer an exceptional value in both performance and price, for both working musicians and sound installers. For use with ULX Professional Wireless systems. The expanded feature set of the ULXP4 wireless receiver offers a direct path to full, clear audio signals. Advanced settings and controls including lockable settings, automatic frequency selection, group scan function, and predictive diversity. ULX1 Bodypack Transmitter The ULX1 Bodypack Transmitter has a number of uses with ULX Professional systems from Shure, including Lavalier, Headworn, Guitar/Bass, Instrument, and system Combos. The low-profile, highly durable body-pack ULX1 has all the characteristics to meet the demands of high performance. For use with headworn, lavalier and instrument microphones, as well as guitars and basses. Attaches to belt, waistband or guitar strap with clip for hands-free mobility. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.

Suppliers

Company
Product
Description
Supplier Links
ULXP Dual Instrument System with (2) Bodypacks, WA302 Instrument Cables - 99209 - TMP Pro Distribution
Berlin, CT, USA
ULXP Dual Instrument System with (2) Bodypacks, WA302 Instrument Cables
99209
ULXP Dual Instrument System with (2) Bodypacks, WA302 Instrument Cables 99209
Step up to ULX® Professional UHF systems (ULX-P) for professional sound installers and working musicians. Multiple system configurations provide limitless options, each with a choice of legendary Shure microphones or instrument cables. Over 1400 selectable, pre-programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel. ULX Professional systems offer more advanced features and controls, including lockable settings and group scan function. Compatible Systems Per Band: Up to 20 Compatible Systems Using Multiple Bands: 62 Selectable Frequencies: 1440 Auto-Setup: Scan / Channel Scan Detachable Antenna: Yes ULXP4 Professional Diversity Receiver Shure ULX® Professional wireless receivers offer an exceptional value in both performance and price, for both working musicians and sound installers. For use with ULX Professional Wireless systems. The expanded feature set of the ULXP4 wireless receiver offers a direct path to full, clear audio signals. Advanced settings and controls including lockable settings, automatic frequency selection, group scan function, and predictive diversity. ULX1 Bodypack Transmitter The ULX1 Bodypack Transmitter has a number of uses with ULX Professional systems from Shure, including Lavalier, Headworn, Guitar/Bass, Instrument, and system Combos. The low-profile, highly durable body-pack ULX1 has all the characteristics to meet the demands of high performance. For use with headworn, lavalier and instrument microphones, as well as guitars and basses. Attaches to belt, waistband or guitar strap with clip for hands-free mobility. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.

Step up to ULX® Professional UHF systems (ULX-P) for professional sound installers and working musicians. Multiple system configurations provide limitless options, each with a choice of legendary Shure microphones or instrument cables.
Over 1400 selectable, pre-programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel. ULX Professional systems offer more advanced features and controls, including lockable settings and group scan function.
Compatible Systems Per Band: Up to 20
Compatible Systems Using Multiple Bands: 62
Selectable Frequencies: 1440
Auto-Setup: Scan / Channel Scan
Detachable Antenna: Yes
ULXP4 Professional Diversity Receiver
Shure ULX® Professional wireless receivers offer an exceptional value in both performance and price, for both working musicians and sound installers. For use with ULX Professional Wireless systems.
The expanded feature set of the ULXP4 wireless receiver offers a direct path to full, clear audio signals.
Advanced settings and controls including lockable settings, automatic frequency selection, group scan function, and predictive diversity.
ULX1 Bodypack Transmitter
The ULX1 Bodypack Transmitter has a number of uses with ULX Professional systems from Shure, including Lavalier, Headworn, Guitar/Bass, Instrument, and system Combos.
The low-profile, highly durable body-pack ULX1 has all the characteristics to meet the demands of high performance.
For use with headworn, lavalier and instrument microphones, as well as guitars and basses. Attaches to belt, waistband or guitar strap with clip for hands-free mobility.
FCC Consumer Alert (U.S.)
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.
For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wirelessmicrophones.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Cable Assemblies
Product Number 99209
Product Name ULXP Dual Instrument System with (2) Bodypacks, WA302 Instrument Cables
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NH400A - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details