TE Connectivity Liquid Flow Sensor, 25Bar, 9-36Vdc; Flow Rate Min Te Connectivity FPP800A110

Description
LIQUID FLOW SENSOR, 25BAR, 9-36VDC; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:25bar; Supply Voltage DC Min:9V; Supply Voltage DC Max:36V; Accuracy %:-; Port Size:-; Product Range:- RoHS Compliant: Yes
Description
LIQUID FLOW SENSOR, 25BAR, 9-36VDC; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:25bar; Supply Voltage DC Min:9V; Supply Voltage DC Max:36V; Accuracy %:-; Port Size:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Liquid Flow Sensor, 25Bar, 9-36Vdc; Flow Rate Min Te Connectivity - 07X2389 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Flow Sensor, 25Bar, 9-36Vdc; Flow Rate Min Te Connectivity
07X2389
Liquid Flow Sensor, 25Bar, 9-36Vdc; Flow Rate Min Te Connectivity 07X2389
LIQUID FLOW SENSOR, 25BAR, 9-36VDC; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:25bar; Supply Voltage DC Min:9V; Supply Voltage DC Max:36V; Accuracy %:-; Port Size:-; Product Range:- RoHS Compliant: Yes

LIQUID FLOW SENSOR, 25BAR, 9-36VDC; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:25bar; Supply Voltage DC Min:9V; Supply Voltage DC Max:36V; Accuracy %:-; Port Size:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 07X2389
Product Name Liquid Flow Sensor, 25Bar, 9-36Vdc; Flow Rate Min Te Connectivity
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic flow meter - SU8000 - ifm efector inc.
Specs
Meter Technology Ultrasonic
Features Programmable
Approvals ce, cul
View Details
4 suppliers
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LCT8 - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details
Measurement - Flow - variable-area-Flow-meter - 199335670 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.18 to 1.83 GPM (0.6932 to 6.93 L/min)
View Details
Flow Sensors - Industrial - 2171-SFAW-32-TG34-E-PNLK-PNVBA-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid
View Details