Amgis Toroidal Power Products, LLC
Power Transformers
L01-6331
Description
PWR XFMR TOROIDAL 7VA TH
Request a Quote
Email Supplier
Datasheet
Description
PWR XFMR TOROIDAL 7VA TH
Request a Quote
Email Supplier
Datasheet
Suppliers
Transformers - Power Transformers
L01-6331
Supplier's Site
Technical Specifications
|
Product Category
|
Power Transformers |
Power Transformers |
|
Product Number
|
TE2239-ND |
L01-6331 |
|
Product Name
|
Power Transformers |
Transformers - Power Transformers |
|
Transformer Type
|
Power Transformer
|
Toroidal
|
|
Mounting
|
Chip Transformer
|
PCB/SMD
|
|
Construction
|
Toroidal Core
|
Toroidal Core
|
|
Single Phase Configuration
|
Dual
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Transformer Type
Isolation
Input Voltage
100 to 240 volts
Output Voltage
100 to 240 volts
View Details
Transformer Type
Isolation
Cooling Method
Air
Construction
Toroidal Core; Ferrite
View Details
Mounting
Chassis
Input Voltage
115 volts
Power Rating (VA)
30 VA
View Details
5 suppliers