TE Connectivity Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
50
70
80
90
100
110
120
125
126
127
128
129
130
131
132
133
134
135
136
137
140
150
160
170
180
190
200
250
273
| Product Name | Notes |
|---|---|
| Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 7.2 x 2.5 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 1.1 MM [.043 INCH ] Product Length : 2.2 MM [.087 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .3... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 1.4 MM [.055 INCH ] Product Length : 3.5 MM [.138 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .4... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 2.2 MM [.087 INCH ] Product Length : 5.9 MM [.232 INCH ] Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM [.009 INCH ] Product Length : .58 MM [.023 INCH ] Product Width : .29 MM [.011 INCH ] Electrical Characteristics Operating Voltage (V) : 15 Passive Component Tolerance (PCT) : .5... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM [.009 INCH ] Product Length : .58 MM [.023 INCH ] Product Width : .29 MM [.011 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : .5 Power Rating (WATT) : .0313... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM [.009 INCH ] Product Length : .6 MM [.024 INCH ] Product Width : .3 MM [.012 INCH ] Electrical Characteristics Operating Voltage (V) : 25 Passive Component Tolerance (PCT) : 1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .3 MM [.012 INCH ] Product Length : 1 MM [.039 INCH ] Product Width : .5 MM [.02 INCH ] Electrical Characteristics Operating Voltage (V) : 25 Passive Component Tolerance (PCT) : .01... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .3 MM [.012 INCH ] Product Length : 1 MM [.039 INCH ] Product Width : .5 MM [.02 INCH ] Electrical Characteristics Operating Voltage (V) : 25 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .3 MM [.012 INCH ] Product Length : 1 MM [.039 INCH ] Product Width : .5 MM [.02 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM [.018 INCH ] Product Length : 1.55 MM [.061 INCH ] Product Width : .8 MM [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM [.018 INCH ] Product Length : 1.55 MM [.061 INCH ] Product Width : .8 MM [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM [.018 INCH ] Product Length : 1.55 MM [.061 INCH ] Product Width : .8 MM [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : .01... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM [.018 INCH ] Product Length : 1.55 MM [.061 INCH ] Product Width : .8 MM [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 75 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 2 MM [.079 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : .01... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 2 MM [.079 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 2 MM [.079 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : .1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 6.35 MM [.25 INCH ] Product Width : 3.2 MM [.126 INCH ] Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 1... | |
| Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.1 MM [.043 INCH ] Product Length : 6.35 MM [.25 INCH ] Product Width : 3.2 MM [.126 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 3... | |
| Configuration Features Number of Resistors : 1 Electrical Characteristics Operating Voltage (V) : 25 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .05 Resistance Value (OHM) : 121K Packaging Features Packaging Method : Taped... |
| << Prev | Next >> |