TE Connectivity Chassis Mount Resistors HSA50100RJ

Description
100 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102153-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102153-ND
Chassis Mount Resistors A102153-ND
100 Ohms ±5% 50W Wirewound Chassis Mount Resistor

100 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±6.1% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±6.1%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
100 Ohm 50W Resistor - 54-HSA50100RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Ohm 50W Resistor
54-HSA50100RJ
100 Ohm 50W Resistor 54-HSA50100RJ
Wirewound Resistor 100 Ohm 5% 50W Chassis Mount Product overview: HSA50100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA50100RJ can be used for catalog matching and distributor lookup.

Wirewound Resistor 100 Ohm 5% 50W Chassis Mount Product overview: HSA50100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA50100RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - HSA50100RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA50100RJ
Chassis Mount Resistors HSA50100RJ
RES CHAS MNT 100 OHM 5% 50W

RES CHAS MNT 100 OHM 5% 50W

Supplier's Site Datasheet
Chassis Mount Resistors - HSA50100RJ - ODG (Origin Data Global)
Shenzhen, China
Chassis Mount Resistors
HSA50100RJ
Chassis Mount Resistors HSA50100RJ
RES CHAS MNT 100 OHM 5% 50W

RES CHAS MNT 100 OHM 5% 50W

Supplier's Site Datasheet
Res, Wirewound, 100R, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity - 64T3040 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 100R, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity
64T3040
Res, Wirewound, 100R, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity 64T3040
RES, WIREWOUND, 100R, 5%, 1.25KV, SOLDER; Resistance:100ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 100R, 5%, 1.25KV, SOLDER; Resistance:100ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102153-ND 54-HSA50100RJ HSA50100RJ HSA50100RJ 64T3040
Product Name Chassis Mount Resistors Connectors,Interconnects 100 Ohm 50W Resistor Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 100R, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs Axial Leads
Resistance Range 100 ohms 45000 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details