Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2491RC02

Description
2.49 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.49 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2491RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2491RC02-ND
Chassis Mount Resistors RER65F2491RC02-ND
2.49 kOhms ±1% 10W Wirewound Chassis Mount Resistor

2.49 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.49K OHM 10W 1% AXIAL LUGS - RER65F2491RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 10W 1% AXIAL LUGS
RER65F2491RC02
RES 2.49K OHM 10W 1% AXIAL LUGS RER65F2491RC02
RES 2.49Kohm 10W 1% AXIAL LUGS

RES 2.49Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2491RC02 - ODG (Origin Data Global)
Shenzhen, China
Chassis Mount Resistors
RER65F2491RC02
Chassis Mount Resistors RER65F2491RC02
RES CHAS MNT 2.49K OHM 1% 10W

RES CHAS MNT 2.49K OHM 1% 10W

Supplier's Site Datasheet
Chassis Mount Resistors - RER65F2491RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2491RC02
Chassis Mount Resistors RER65F2491RC02
RES CHAS MNT 2.49K OHM 1% 10W

RES CHAS MNT 2.49K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RER65F2491RC02-ND RER65F2491RC02 RER65F2491RC02 RER65F2491RC02
Product Name Chassis Mount Resistors RES 2.49K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details