Ohmite Manufacturing Co. Chassis Mount Resistors 850F50RE

Description
50 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
50 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 850F50RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
850F50RE-ND
Chassis Mount Resistors 850F50RE-ND
50 Ohms ±1% 50W Wirewound Chassis Mount Resistor

50 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1039010-850F50RE
Resistors - Chassis Mount Resistors 1039010-850F50RE
Win Source Part Number: 1039010-850F50RE Category: Resistors>Chassis Mount Resistors Series: Metal-Mite®89 Package: Bulk Height - Seated (Max): 0.620" (15.75mm) Standard Package: 60 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Lead Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Composition: Wirewound Resistance: 50 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 275°C Dimension: 1.938" L x 1.156" W (49.23mm x 29.36mm) Alternative Parts (Cross-Reference): MC14745; 825F50RE; 810F50RE; 805F50RE; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Ohmite

Win Source Part Number: 1039010-850F50RE
Category: Resistors>Chassis Mount Resistors
Series: Metal-Mite®89
Package: Bulk
Height - Seated (Max): 0.620" (15.75mm)
Standard Package: 60
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Lead Style: Solder Lugs
Power (Watts): 50W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 50 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 1.938" L x 1.156" W (49.23mm x 29.36mm)
Alternative Parts (Cross-Reference): MC14745; 825F50RE; 810F50RE; 805F50RE;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Ohmite

Buy Now Datasheet
Chassis Mount Resistors - 850F50RE - ODG (Origin Data Global)
Shenzhen, China
Chassis Mount Resistors
850F50RE
Chassis Mount Resistors 850F50RE
RES CHAS MNT 50 OHM 1% 50W

RES CHAS MNT 50 OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 50 Ohm, 50W, 1%; Resistance Ohmite - 65K0077 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 50W, 1%; Resistance Ohmite
65K0077
Wirewound Resistor, 50 Ohm, 50W, 1%; Resistance Ohmite 65K0077
WIREWOUND RESISTOR, 50 OHM, 50W, 1%; Resistance:50ohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 50W, 1%; Resistance:50ohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - 850F50RE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
850F50RE
Chassis Mount Resistors 850F50RE
RES CHAS MNT 50 OHM 1% 50W

RES CHAS MNT 50 OHM 1% 50W

Supplier's Site Datasheet
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed - 70023452 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed
70023452
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed 70023452
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 850F50RE-ND 1039010-850F50RE 850F50RE 65K0077 850F50RE 70023452
Product Name Chassis Mount Resistors Resistors - Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 50 Ohm, 50W, 1%; Resistance Ohmite Chassis Mount Resistors Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Tab Terminals Axial Leads Solder Lugs
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details