Chassis Mount Wirewound Resistor 2500W 100 Ohm 5% RDL Lug Product overview: TE2500B100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500W, 100 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2500W, 100 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2500B100RJ can be used for catalog matching and distributor lookup.
100 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
High power wire wound resistor 100R 2K5W
High power wire wound resistor 100R 2K5W
High Power wound resistor 2.5KW 100R
High Power wound resistor 2.5KW 100R
Fixed Resistors; TE 2500W 100R 5% Bracket ( CGS )
RES CHAS MNT 100 OHM 5% 2500W
RES CHAS MNT 100 OHM 5% 2500W
RES, WIREWOUND, 100R, 2.5KW, SOLDER; Resistance:100ohm; Product Range:TE Series; Power Rating:2.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE2500B100RJ | A121354-ND | 7015901 | 7015901P | 2240125 | TE2500B100RJ | TE2500B100RJ | TE2500B100RJ | 69AC5103 |
| Product Name | 2500W 100 Ohm Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Fixed Resistors; TE 2500W 100R 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 100R, 2.5Kw, Solder; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||||||
| Category / Application | General Use | ||||||||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | Wirewound | ||||
| Mounting / Packaging | Radial, Tubular | Tubular | Tubular | Tubular | Radial Leads | ||||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | 100 ohms | 100 ohms |