Fixed Resistors; THS10 5K6 5% ( CGS )
5.6 kOhms ±5% 10W Wirewound Chassis Mount Resistor
RES CHAS MNT 5.6K OHM 5% 10W
RES CHAS MNT 5.6K OHM 5% 10W
WIREWOUND RESISTOR, 5.6KOHM, 10W, 5%; Resistance:5.6kohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS105K6J | A131925-ND | THS105K6J | THS105K6J | 18R4373 |
| Product Name | Fixed Resistors; THS10 5K6 5% ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Wirewound Resistor, 5.6Kohm, 10W, 5%; Resistance Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |