TE Connectivity Chassis Mount Resistors HSC200100RJ

Description
100 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102374-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102374-ND
Chassis Mount Resistors A102374-ND
100 Ohms ±5% 200W Wirewound Chassis Mount Resistor

100 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7205482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205482
Chassis Mount Resistors 7205482
TE Connectivity HSC200100RJ

TE Connectivity HSC200100RJ

Supplier's Site
Chassis Mount Resistors - HSC200100RJ - ODG (Origin Data Global)
Shenzhen, China
Chassis Mount Resistors
HSC200100RJ
Chassis Mount Resistors HSC200100RJ
RES CHAS MNT 100 OHM 5% 200W

RES CHAS MNT 100 OHM 5% 200W

Supplier's Site Datasheet
Chassis Mount Resistors - HSC200100RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC200100RJ
Chassis Mount Resistors HSC200100RJ
RES CHAS MNT 100 OHM 5% 200W

RES CHAS MNT 100 OHM 5% 200W

Supplier's Site Datasheet
Wirewound Resistor, 100 Ohm, 200W, 5%; Resistance Cgs Te Connectivity - 06WX4768 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 200W, 5%; Resistance Cgs Te Connectivity
06WX4768
Wirewound Resistor, 100 Ohm, 200W, 5%; Resistance Cgs Te Connectivity 06WX4768
WIREWOUND RESISTOR, 100 OHM, 200W, 5%; Resistance:100ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 200W, 5%; Resistance:100ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102374-ND 7205482 HSC200100RJ HSC200100RJ 06WX4768
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 100 Ohm, 200W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Aluminium housed Axial Leads Terminal Screw Type
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - C7200RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers