Vishay Precision Group Chassis Mount Resistors LPS0600H10R0JB

Description
Vishay LPS0600H10R0JB
Request a Quote Datasheet
Description
Vishay LPS0600H10R0JB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 6842831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6842831
Chassis Mount Resistors 6842831
Vishay LPS0600H10R0JB

Vishay LPS0600H10R0JB

Supplier's Site
Chassis Mount Resistors - 6842831P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6842831P
Chassis Mount Resistors 6842831P
Vishay LPS0600H10R0JB

Vishay LPS0600H10R0JB

Supplier's Site
Chassis Mount Resistors - 1679783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1679783
Chassis Mount Resistors 1679783
Vishay LPS0600H10R0JB

Vishay LPS0600H10R0JB

Supplier's Site
600W 10 Ohm Resistor - 48-LPS0600H10R0JB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 10 Ohm Resistor
48-LPS0600H10R0JB
600W 10 Ohm Resistor 48-LPS0600H10R0JB
600W 10 Ohm 5% Through-Hole Chassis Mount Resistor Product overview: LPS0600H10R0JB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 10 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 600W, 10 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LPS0600H10R0JB can be used for catalog matching and distributor lookup.

600W 10 Ohm 5% Through-Hole Chassis Mount Resistor Product overview: LPS0600H10R0JB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 10 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 600W, 10 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-LPS0600H10R0JB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - LPS-10B-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
LPS-10B-ND
Chassis Mount Resistors LPS-10B-ND
10 Ohms ±5% 600W Thick Film Chassis Mount Resistor

10 Ohms ±5% 600W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Thick Film Resistor Power, 10 Ohm, 600W, 5%; Resistance Vishay - 58R2597 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 10 Ohm, 600W, 5%; Resistance Vishay
58R2597
Thick Film Resistor Power, 10 Ohm, 600W, 5%; Resistance Vishay 58R2597
THICK FILM RESISTOR POWER, 10 OHM, 600W, 5%; Resistance:10ohm; Product Range:LPS 600 Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 10 OHM, 600W, 5%; Resistance:10ohm; Product Range:LPS 600 Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - LPS0600H10R0JB - ODG (Origin Data Global)
Shenzhen, China
Chassis Mount Resistors
LPS0600H10R0JB
Chassis Mount Resistors LPS0600H10R0JB
RES CHAS MNT 10 OHM 5% 600W

RES CHAS MNT 10 OHM 5% 600W

Supplier's Site Datasheet
Resistor - 31363546 - Radwell International
Willingboro, NJ, United States
Resistor
31363546
Resistor 31363546
THICK FILM RESISTOR POWER, 600 WATTS, 5%; RESISTANCE, 10 OHM, 5% RESISTANCE TOLERANCE, 5 KV, 300PPM/C TEMPERATURE COEFFICIENT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THICK FILM RESISTOR POWER, 600 WATTS, 5%; RESISTANCE, 10 OHM, 5% RESISTANCE TOLERANCE, 5 KV, 300PPM/C TEMPERATURE COEFFICIENT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Chassis Mount Resistors - LPS0600H10R0JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
LPS0600H10R0JB
Chassis Mount Resistors LPS0600H10R0JB
RES CHAS MNT 10 OHM 5% 600W

RES CHAS MNT 10 OHM 5% 600W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Radwell International Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6842831 6842831P 48-LPS0600H10R0JB LPS-10B-ND 58R2597 LPS0600H10R0JB 31363546 LPS0600H10R0JB
Product Name Chassis Mount Resistors Chassis Mount Resistors 600W 10 Ohm Resistor Chassis Mount Resistors Thick Film Resistor Power, 10 Ohm, 600W, 5%; Resistance Vishay Chassis Mount Resistors Resistor Chassis Mount Resistors
Technology / Construction Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Screw Terminals; Planar Planar Box M4 Threaded
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C 300 ±ppm/°C 300 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details