Fixed Resistors; THS10 6K8 5% ( CGS )
6.8 kOhms ±5% 10W Wirewound Chassis Mount Resistor
Wirewound Resistor, 10W, 6.8kR, 5%, Chassis Mount, 160V Product overview: THS106K8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS106K8J can be used for catalog matching and distributor lookup.
RES CHAS MNT 6.8K OHM 5% 10W
RES CHAS MNT 6.8K OHM 5% 10W
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS106K8J | A138927-ND | 54-THS106K8J | THS106K8J | THS106K8J |
| Product Name | Fixed Resistors; THS10 6K8 5% ( CGS ) | Chassis Mount Resistors | 10W 160V Resistor | Chassis Mount Resistors | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs | Axial Leads |