TE Connectivity Chassis Mount Resistors HSC1001R0J

Description
1 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102106-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102106-ND
Chassis Mount Resistors A102106-ND
1 Ohms ±5% 100W Wirewound Chassis Mount Resistor

1 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
HSC1001R0J - HSC1001R0J - Heilind Electronics, Inc.
Wilmington, MA, United States
HSC1001R0J
HSC1001R0J
HSC1001R0J HSC1001R0J
HSC1001R0J

HSC1001R0J

Buy Now
Wirewound Resistor, 1 Ohm, 100W, 5%; Resistance Cgs Te Connectivity - 05M3746 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 100W, 5%; Resistance Cgs Te Connectivity
05M3746
Wirewound Resistor, 1 Ohm, 100W, 5%; Resistance Cgs Te Connectivity 05M3746
WIREWOUND RESISTOR, 1 OHM, 100W, 5%; Resistance:1ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Height:26mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 100W, 5%; Resistance:1ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Height:26mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSC1001R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC1001R0J
Chassis Mount Resistors HSC1001R0J
RES CHAS MNT 1 OHM 5% 100W

RES CHAS MNT 1 OHM 5% 100W

Supplier's Site Datasheet
Chassis Mount Resistors - HSC1001R0J - ODG (Origin Data Global)
Shenzhen, China
Chassis Mount Resistors
HSC1001R0J
Chassis Mount Resistors HSC1001R0J
RES CHAS MNT 1 OHM 5% 100W

RES CHAS MNT 1 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102106-ND HSC1001R0J 05M3746 HSC1001R0J HSC1001R0J
Product Name Chassis Mount Resistors HSC1001R0J Wirewound Resistor, 1 Ohm, 100W, 5%; Resistance Cgs Te Connectivity Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs Axial Leads
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details