Fixed Resistors; THS15 R05 5% ( CGS )
50 mOhms ±5% 15W Wirewound Chassis Mount Resistor
RES CHAS MNT 0.05 OHM 5% 15W
WIREWOUND RESISTOR, 0.05 OHM, 15W, 5%; Resistance:0.05ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound
RES CHAS MNT 0.05 OHM 5% 15W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS15R05J | A131974-ND | THS15R05J | 17R5611 | THS15R05J |
| Product Name | Fixed Resistors; THS15 R05 5% ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Wirewound Resistor, 0.05 Ohm, 15W, 5%; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs | Axial Leads |