22 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 22 OHM 5% 50W
RES CHAS MNT 22 OHM 5% 50W
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | HS5022RJ-ND | HS50 22R J | HS50 22R J |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | Axial Leads |
| Resistance Range | 22 ohms | 22 ohms | 22 ohms |