Vishay Precision Group Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Grounding Mats RH050R1000FE02

Description
Manufacturer: AMIS Category: Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Grounding Mats Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote
Description
Manufacturer: AMIS Category: Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Grounding Mats Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Grounding Mats -  - Win Source Electronics
Laguna Hills, CA, United States
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Grounding Mats
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Grounding Mats
Manufacturer: AMIS Category: Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Grounding Mats Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Grounding Mats
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
RH050R1000FE02 - RH050R1000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH050R1000FE02
RH050R1000FE02
RH050R1000FE02 RH050R1000FE02
RH050R1000FE02

RH050R1000FE02

Supplier's Site
Chassis Mount Resistors - 541-RH050R1000FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH050R1000FE02-ND
Chassis Mount Resistors 541-RH050R1000FE02-ND
100 mOhms ±1% 50W Wirewound Chassis Mount Resistor

100 mOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
50 W 0.1 ohm Resistor - 48-RH050R1000FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 W 0.1 ohm Resistor
48-RH050R1000FE02
50 W 0.1 ohm Resistor 48-RH050R1000FE02
RESISTOR, WIRE WOUND, 50 W, 1 %, 100 ppm, 0.1 ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: RH050R1000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 W, 0.1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 W, 0.1 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH050R1000FE02 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 50 W, 1 %, 100 ppm, 0.1 ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: RH050R1000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 W, 0.1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 W, 0.1 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH050R1000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH050R1000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050R1000FE02
Wirewound Resistors 3110-RH050R1000FE02
RH-50 .1 1% E02 e4

RH-50 .1 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 8460006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8460006
Chassis Mount Resistors 8460006
Vishay RH050R1000FE02

Vishay RH050R1000FE02

Supplier's Site
Chassis Mount Resistors - RH050R1000FE02 - ODG (Origin Data Global)
Shenzhen, China
Chassis Mount Resistors
RH050R1000FE02
Chassis Mount Resistors RH050R1000FE02
RES CHAS MNT 0.1 OHM 1% 50W

RES CHAS MNT 0.1 OHM 1% 50W

Supplier's Site
Wirewound Resistor, 0.1 Ohm, 50W, 1%; Resistance Vishay - 41K9139 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 50W, 1%; Resistance Vishay
41K9139
Wirewound Resistor, 0.1 Ohm, 50W, 1%; Resistance Vishay 41K9139
WIREWOUND RESISTOR, 0.1 OHM, 50W, 1%; Resistance:0.1ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 50W, 1%; Resistance:0.1ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH050R1000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH050R1000FE02
Chassis Mount Resistors RH050R1000FE02
RES CHAS MNT 0.1 OHM 1% 50W

RES CHAS MNT 0.1 OHM 1% 50W

Supplier's Site Datasheet
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military - 70201505 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military
70201505
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military 70201505
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RH050R1000FE02 541-RH050R1000FE02-ND 48-RH050R1000FE02 3110-RH050R1000FE02 8460006 RH050R1000FE02 41K9139 RH050R1000FE02 70201505
Product Name Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Grounding Mats RH050R1000FE02 Chassis Mount Resistors 50 W 0.1 ohm Resistor Wirewound Resistors Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 0.1 Ohm, 50W, 1%; Resistance Vishay Chassis Mount Resistors Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed;Military
Technology / Construction Wirewound Wirewound Wire wound Wirewound Wirewound Wirewound Wirewound
Resistance Range 45000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 1.00E8 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 20 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 1200 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 30 watts 50 watts 50 watts 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details