TE Connectivity HSA50R47J
470 mOhms ±5% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 0.47 OHM 5% 50W
RES CHAS MNT 0.47 OHM 5% 50W
RES, R47, 50W, 1.25KV, WIREWOUND ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7205170 | 7205170P | A102181-ND | HSA50R47J | HSA50R47J | 69AH8103 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, R47, 50W, 1.25Kv, Wirewound Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Aluminium housed | Aluminium | Axial, Box | Solder Lugs | Axial Leads | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 0.4700 ohms | 0.4700 ohms | 0.4700 ohms | 0.4700 ohms |