TE Connectivity Chassis Mount Resistors CJH5000J56RJ

Description
CJH 5000W 56R 5% LEAD
Request a Quote Datasheet
Description
CJH 5000W 56R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH5000J56RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH5000J56RJ-ND
Chassis Mount Resistors 1712-CJH5000J56RJ-ND
CJH 5000W 56R 5% LEAD

CJH 5000W 56R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - CJH5000J56RJ - ODG (Origin Data Global)
Shenzhen, China
Chassis Mount Resistors
CJH5000J56RJ
Chassis Mount Resistors CJH5000J56RJ
CJH 5000W 56R 5% LEAD

CJH 5000W 56R 5% LEAD

Supplier's Site Datasheet
Res, 56R, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4824 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4824
Res, 56R, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4824
RES, 56R, 5%, 5KW, WIREWOUND; Resistance:56ohm; Product Range:CJH Series; Power Rating:5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:550mm RoHS Compliant: Yes

RES, 56R, 5%, 5KW, WIREWOUND; Resistance:56ohm; Product Range:CJH Series; Power Rating:5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:550mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJH5000J56RJ-ND CJH5000J56RJ 49AK4824
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 56R, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details