47 Ohms ±5% 150W Wirewound Chassis Mount Resistor
WIREWOUND RESISTOR, 47 OHM, 150W, 5%; Resistance:47ohm; Product Range:HSC Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound
RES CHAS MNT 47 OHM 5% 150W
RES CHAS MNT 47 OHM 5% 150W
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A103837-ND | 51R8242 | HSC15047RJ | HSC15047RJ |
| Product Name | Chassis Mount Resistors | Wirewound Resistor, 47 Ohm, 150W, 5%; Resistance Cgs Te Connectivity | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | Axial Leads | |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms |