220 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 220 OHM 5% 50W
RES CHAS MNT 220 OHM 5% 50W
RES, 220R, 50W, 1.25KV, WIREWOUND ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102160-ND | HSA50220RJ | HSA50220RJ | 69AH0199 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, 220R, 50W, 1.25Kv, Wirewound Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs | |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms |