100 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±125ppm/°C Surface Mount
RESISTOR SHUNT 100 UOHM 5% 36W
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Shunt Resistors | Resistors | Resistors |
| Product Number | 2059741 | CSM2F-8518-L100J01-ND | CSM2F-8518-L100J01 |
| Product Name | Shunts | Specialized Resistors | Specialized Resistors |
| Operating Temperature | -40 to 170 C (-40 to 338 F) | -40 to 170 C (-40 to 338 F) | -40 to 170 C (-40 to 338 F) |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | Automotive | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); Surface Mount |