Vishay Intertechnology, Inc. Specialized Resistors WSMS2908L5000JK

Description
500 µOhms ±5% 3W Shunt, Meter Specialized Resistor Metal Element ±175ppm/°C Shunt Fixture, 20mm Pitch
Request a Quote Datasheet
Description
500 µOhms ±5% 3W Shunt, Meter Specialized Resistor Metal Element ±175ppm/°C Shunt Fixture, 20mm Pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - WSMSB-.0005-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
WSMSB-.0005-ND
Specialized Resistors WSMSB-.0005-ND
500 µOhms ±5% 3W Shunt, Meter Specialized Resistor Metal Element ±175ppm/°C Shunt Fixture, 20mm Pitch

500 µOhms ±5% 3W Shunt, Meter Specialized Resistor Metal Element ±175ppm/°C Shunt Fixture, 20mm Pitch

Buy Now Datasheet
Through Hole Current Sense Resistor, Wsms2908 Series, 500 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay - 27T3036 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, Wsms2908 Series, 500 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay
27T3036
Through Hole Current Sense Resistor, Wsms2908 Series, 500 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay 27T3036
Through Hole Current Sense Resistor, WSMS2908 Series, 500 ohm, 3 W, 5%, Metal Oxide RoHS Compliant: Yes

Through Hole Current Sense Resistor, WSMS2908 Series, 500 ohm, 3 W, 5%, Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Resistors - WSMS2908L5000JK - ODG (Origin Data Global)
Shenzhen, China
Specialized Resistors
WSMS2908L5000JK
Specialized Resistors WSMS2908L5000JK
RES SHUNT 0.0005 OHM 5% 3W

RES SHUNT 0.0005 OHM 5% 3W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors
Product Number WSMSB-.0005-ND 27T3036 WSMS2908L5000JK
Product Name Specialized Resistors Through Hole Current Sense Resistor, Wsms2908 Series, 500 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay Specialized Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Technology / Construction MetalAlloy MetalOxide MetalAlloy
Resistance Range 5.00E-4 ohms 5.00E-4 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2414964 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details