Chassis Mount Resistor
Resistance:68kohm; Product Range:RCEC 750 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.5kV; Resistor Technology:Thick Film; Temperature Coefficient:250ppm/°
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 716-RCEC750HV6802JB-ND | 8814431 | 8814431P | RCEC750HV6802JB | RCEC750HV6802JB | 71Y8186 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | Power Applications | ||||
| Technology / Construction | Thick film | Thick Film (Chip) | ||||
| Mounting / Packaging | Screw Terminals; Planar | Planar | ||||
| Temperature Coefficient | 150 ±ppm/°C | 150 ±ppm/°C | 250 ±ppm/°C |