Vishay Intertechnology, Inc. Specialized Resistors WSBS85181L000JK35

Description
1 mOhms ±5% 20W Shunt, Battery Specialized Resistor Metal Element ±25ppm/°C Shunt Fixture, 60mm Pitch
Request a Quote Datasheet
Description
1 mOhms ±5% 20W Shunt, Battery Specialized Resistor Metal Element ±25ppm/°C Shunt Fixture, 60mm Pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 541-3327-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
541-3327-ND
Specialized Resistors 541-3327-ND
1 mOhms ±5% 20W Shunt, Battery Specialized Resistor Metal Element ±25ppm/°C Shunt Fixture, 60mm Pitch

1 mOhms ±5% 20W Shunt, Battery Specialized Resistor Metal Element ±25ppm/°C Shunt Fixture, 60mm Pitch

Buy Now Datasheet
Chassis Mount Resistors - 1771403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1771403
Chassis Mount Resistors 1771403
Battery Shunt Resistor, 8518 1mR 5% 2x

Battery Shunt Resistor, 8518 1mR 5% 2x

Supplier's Site
Chassis Mount Resistors - 1771554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1771554
Chassis Mount Resistors 1771554
Battery Shunt Resistor, 8518 1mR 5% 2x

Battery Shunt Resistor, 8518 1mR 5% 2x

Supplier's Site
Specialized Resistors - WSBS85181L000JK35 - ODG (Origin Data Global)
Shenzhen, China
Specialized Resistors
WSBS85181L000JK35
Specialized Resistors WSBS85181L000JK35
RESISTOR SHUNT 0.001 OHM 5% 20W

RESISTOR SHUNT 0.001 OHM 5% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors
Product Number 541-3327-ND 1771403 WSBS85181L000JK35
Product Name Specialized Resistors Chassis Mount Resistors Specialized Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy Metal strip MetalAlloy
Resistance Range 1.00E-3 ohms 1.00E-3 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers