27 Ohms ±5% 25W Wirewound Chassis Mount Resistor
RES CHAS MNT 27 OHM 5% 25W
RESISTOR, WIREWOUND, 27R, 5%, 25W; Resistance:27ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
RES CHAS MNT 27 OHM 5% 25W
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102421-ND | HSA2527RJ | 43AC3174 | HSA2527RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, Wirewound, 27R, 5%, 25W; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | Axial Leads | |
| Resistance Range | 27 ohms | 27 ohms | 27 ohms | 27 ohms |