68 Ohms ±5% 100W Wirewound Chassis Mount Resistor
WIREWOUND RESISTOR, 68 OHM, 100W, 5%; Product Range:HSC Series; Resistance:68ohm; Power Rating:100W; Resistance Tolerance: 5%; Resistor Element Type:Wirewound; Voltage Rating:1.9kV; Temperature Coefficient: 50ppm/ C RoHS Compliant: Yes
RES CHAS MNT 68 OHM 5% 100W
RES CHAS MNT 68 OHM 5% 100W
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102109-ND | 22M5060 | HSC10068RJ | HSC10068RJ |
| Product Name | Chassis Mount Resistors | Wirewound Resistor, 68 Ohm, 100W, 5%; Product Range Cgs Te Connectivity | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | Axial Leads | |
| Resistance Range | 68 ohms | 68 ohms | 68 ohms | 68 ohms |