8.2 kOhms ±5% 25W Wirewound Chassis Mount Resistor
RES CHAS MNT 8.2K OHM 5% 25W
RES CHAS MNT 8.2K OHM 5% 25W
RES, 8K2, 25W, SOLDER, WIREWOUND; Resistance:8.2kohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A138870-ND | HSA258K2J | HSA258K2J | 01AH2244 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, 8K2, 25W, Solder, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | Axial Leads | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |