Vishay Intertechnology, Inc. RES 2.67K OHM 1% 1W AXIAL RLR32C2671FMBSL

Description
RES 2.67Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 2.67Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1% 1W AXIAL - RLR32C2671FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1% 1W AXIAL
RLR32C2671FMBSL
RES 2.67K OHM 1% 1W AXIAL RLR32C2671FMBSL
RES 2.67Kohm 1% 1W AXIAL

RES 2.67Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2671FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2671FMBSL-ND
Through Hole Resistors RLR32C2671FMBSL-ND
2.67 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.67 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2671FMBSL RLR32C2671FMBSL-ND
Product Name RES 2.67K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2670 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details