Vishay Intertechnology, Inc. RES 270 OHM 2% 1W AXIAL RLR32C2700GRRSL

Description
RES 270ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 270ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 2% 1W AXIAL - RLR32C2700GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 2% 1W AXIAL
RLR32C2700GRRSL
RES 270 OHM 2% 1W AXIAL RLR32C2700GRRSL
RES 270ohm 2% 1W AXIAL

RES 270ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2700GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2700GRRSL-ND
Through Hole Resistors RLR32C2700GRRSL-ND
270 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

270 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2700GRRSL RLR32C2700GRRSL-ND
Product Name RES 270 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers