Vishay Intertechnology, Inc. Res Metal Film 2.7K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C2701GMR64

Description
Res Metal Film 2.7K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 2.7K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.7K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR32C2701GMR64 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.7K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR32C2701GMR64
Res Metal Film 2.7K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C2701GMR64
Res Metal Film 2.7K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 2.7K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR32C2701GMR64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2701GMR64-ND
Through Hole Resistors RLR32C2701GMR64-ND
2.7 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.7 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2701GMR64 RLR32C2701GMR64-ND
Product Name Res Metal Film 2.7K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers