Vishay Intertechnology, Inc. RES 249 OHM 1% 1W AXIAL RLR32C2490FMRE6

Description
RES 249ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1% 1W AXIAL - RLR32C2490FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1% 1W AXIAL
RLR32C2490FMRE6
RES 249 OHM 1% 1W AXIAL RLR32C2490FMRE6
RES 249ohm 1% 1W AXIAL

RES 249ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2490FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2490FMRE6-ND
Through Hole Resistors RLR32C2490FMRE6-ND
249 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

249 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2490FMRE6 RLR32C2490FMRE6-ND
Product Name RES 249 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details