Vishay Intertechnology, Inc. Through Hole Resistors RLR32C2701GRRE5

Description
2.7 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.7 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR32C2701GRRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C2701GRRE5TR-ND
Through Hole Resistors 541-RLR32C2701GRRE5TR-ND
2.7 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.7 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 2.7K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR32C2701GRRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.7K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR32C2701GRRE5
Res Metal Film 2.7K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR32C2701GRRE5
Res Metal Film 2.7K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 2.7K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR32C2701GRRE5TR-ND RLR32C2701GRRE5
Product Name Through Hole Resistors Res Metal Film 2.7K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details