Vishay Intertechnology, Inc. Res Metal Film 24.9 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C24R9FMRE6

Description
Res Metal Film 24.9 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 24.9 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 24.9 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR32C24R9FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 24.9 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR32C24R9FMRE6
Res Metal Film 24.9 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C24R9FMRE6
Res Metal Film 24.9 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 24.9 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR32C24R9FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C24R9FMRE6-ND
Through Hole Resistors RLR32C24R9FMRE6-ND
24.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C24R9FMRE6 RLR32C24R9FMRE6-ND
Product Name Res Metal Film 24.9 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details